Renbrandt, Inc. Universal Joint Shaft Coupling A-600-1-5

Description
Features Low cost Accommodates 40º misalignment High torque - 8 ft/lbs. with set screws. (30 ft/lbs. with keys or pins) Long life Any diameter inside bore up to 7/16 Inch Dia. Applications For manual or medium duty usage such as multi-spindles. farm equipment. conveyors. process machinery. snow throwers. and other equipment. Any other bore size available (including metric) promptly at no extra charge. Designed for use with wide-angle power or control applications with angular misalignment up to 40º. The heart of the UNIMITE Universal coupling is the steel ball - a precision ball bearing. Hardened and ground dowel pins transmit high torque. Solid construction assures long life 2 Inch long x 5/8 Inch (5.08 x 15.9 mm) dia. with 4 set screws. Keyways available at extra cost
Description
Features Low cost Accommodates 40º misalignment High torque - 8 ft/lbs. with set screws. (30 ft/lbs. with keys or pins) Long life Any diameter inside bore up to 7/16 Inch Dia. Applications For manual or medium duty usage such as multi-spindles. farm equipment. conveyors. process machinery. snow throwers. and other equipment. Any other bore size available (including metric) promptly at no extra charge. Designed for use with wide-angle power or control applications with angular misalignment up to 40º. The heart of the UNIMITE Universal coupling is the steel ball - a precision ball bearing. Hardened and ground dowel pins transmit high torque. Solid construction assures long life 2 Inch long x 5/8 Inch (5.08 x 15.9 mm) dia. with 4 set screws. Keyways available at extra cost

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Shaft Coupling - A-600-1-5 - Renbrandt, Inc.
Gloucester, MA, USA
Universal Joint Shaft Coupling
A-600-1-5
Universal Joint Shaft Coupling A-600-1-5
Features Low cost Accommodates 40º misalignment High torque - 8 ft/lbs. with set screws. (30 ft/lbs. with keys or pins) Long life Any diameter inside bore up to 7/16 Inch Dia. Applications For manual or medium duty usage such as multi-spindles. farm equipment. conveyors. process machinery. snow throwers. and other equipment. Any other bore size available (including metric) promptly at no extra charge. Designed for use with wide-angle power or control applications with angular misalignment up to 40º. The heart of the UNIMITE Universal coupling is the steel ball - a precision ball bearing. Hardened and ground dowel pins transmit high torque. Solid construction assures long life 2 Inch long x 5/8 Inch (5.08 x 15.9 mm) dia. with 4 set screws. Keyways available at extra cost

Features Low cost Accommodates 40º misalignment High torque - 8 ft/lbs. with set screws. (30 ft/lbs. with keys or pins) Long life Any diameter inside bore up to 7/16 Inch Dia. Applications For manual or medium duty usage such as multi-spindles. farm equipment. conveyors. process machinery. snow throwers. and other equipment. Any other bore size available (including metric) promptly at no extra charge. Designed for use with wide-angle power or control applications with angular misalignment up to 40º. The heart of the UNIMITE Universal coupling is the steel ball - a precision ball bearing. Hardened and ground dowel pins transmit high torque. Solid construction assures long life 2 Inch long x 5/8 Inch (5.08 x 15.9 mm) dia. with 4 set screws. Keyways available at extra cost

Supplier's Site

Technical Specifications

  Renbrandt, Inc.
Product Category Universal Joints
Product Number A-600-1-5
Product Name Universal Joint Shaft Coupling
Joint Type Single
Hub Bore Round
Operating Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel, Double Joint, 6in Overall Length Universal Joint - A 5Q 8-DD514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Double
Operating Angle 60 degrees
Maximum Speed 1750 rpm
View Details
Universal Joint - CN (Double) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Double
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 1.26 to 2.36 inch (32 to 60 mm)
View Details
Universal Joints - 7906740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Double
Operating Angle 90 degrees
Maximum Speed 1000 rpm
View Details
J Series Pin & Block U-Joints -  - Boston Gear
Specs
Joint Type Single
Hub Bore Round
Maximum Torque 6 to 16400 In-lbs (6.92 to 18910 kg-cm)
View Details