Remke Industries Bushing SRB-20732-4

Description
MULTIPLE HOLE BUSHING, NEOPRENE, HOLE SIZES 4 @ .218, FORM SIZE 3. FREE 2 YEAR RADWELL WARRANTY
Description
MULTIPLE HOLE BUSHING, NEOPRENE, HOLE SIZES 4 @ .218, FORM SIZE 3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 42057543 - Radwell International
Willingboro, NJ, United States
Bushing
42057543
Bushing 42057543
MULTIPLE HOLE BUSHING, NEOPRENE, HOLE SIZES 4 @ .218, FORM SIZE 3. FREE 2 YEAR RADWELL WARRANTY

MULTIPLE HOLE BUSHING, NEOPRENE, HOLE SIZES 4 @ .218, FORM SIZE 3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 42057543
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DP4-B™ Metal-Polymer Dry Plain Bearings - 06O DB4-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
Plain Bushes - 528287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5906 inch (15.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.752
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7520 inch (19.10 mm)
View Details