Remke Industries Bushing SRB-104-2

Description
MULTIPLE HOLE BUSHING, NEOPRENE, HOLE SIZES 2 @ .250, FORM SIZE 2. FREE 2 YEAR RADWELL WARRANTY
Description
MULTIPLE HOLE BUSHING, NEOPRENE, HOLE SIZES 2 @ .250, FORM SIZE 2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 42057421 - Radwell International
Willingboro, NJ, United States
Bushing
42057421
Bushing 42057421
MULTIPLE HOLE BUSHING, NEOPRENE, HOLE SIZES 2 @ .250, FORM SIZE 2. FREE 2 YEAR RADWELL WARRANTY

MULTIPLE HOLE BUSHING, NEOPRENE, HOLE SIZES 2 @ .250, FORM SIZE 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 42057421
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1880 inch (4.78 mm)
View Details
Plain Bushes - 528257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.4724 inch (12.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details