Remke Industries Drain Fitting, steel, 3/4" NPT RDC75S

Description
Condensation within an electrical enclosure is a common and potentially dangerous occurrence. To fight this problem, Remke Drain Fittings are installed at the bottom of the enclosures or in a lower section of the enclosure to drain away moisture caused by condensation. These fittings provide continuous ventilation for the prevention and/or release of condensation when properly installed in the appropriate location. Offered in 1/2 and 3/4 inch NPT sizes, Remke Drain Fittings are precision machined of high-quality stainless steel, steel or aluminum to assure a long service life. These drain fittings are also installed in hubs or drilled & tapped openings and are easy to remove and install for maintenance.
Description
Condensation within an electrical enclosure is a common and potentially dangerous occurrence. To fight this problem, Remke Drain Fittings are installed at the bottom of the enclosures or in a lower section of the enclosure to drain away moisture caused by condensation. These fittings provide continuous ventilation for the prevention and/or release of condensation when properly installed in the appropriate location. Offered in 1/2 and 3/4 inch NPT sizes, Remke Drain Fittings are precision machined of high-quality stainless steel, steel or aluminum to assure a long service life. These drain fittings are also installed in hubs or drilled & tapped openings and are easy to remove and install for maintenance.

Suppliers

Company
Product
Description
Supplier Links
Drain Fitting, steel, 3/4" NPT - RDC75S - Remke Industries
Wheeling, IL, USA
Drain Fitting, steel, 3/4" NPT
RDC75S
Drain Fitting, steel, 3/4" NPT RDC75S
Condensation within an electrical enclosure is a common and potentially dangerous occurrence. To fight this problem, Remke Drain Fittings are installed at the bottom of the enclosures or in a lower section of the enclosure to drain away moisture caused by condensation. These fittings provide continuous ventilation for the prevention and/or release of condensation when properly installed in the appropriate location. Offered in 1/2 and 3/4 inch NPT sizes, Remke Drain Fittings are precision machined of high-quality stainless steel, steel or aluminum to assure a long service life. These drain fittings are also installed in hubs or drilled & tapped openings and are easy to remove and install for maintenance.

Condensation within an electrical enclosure is a common and potentially dangerous occurrence. To fight this problem, Remke Drain Fittings are installed at the bottom of the enclosures or in a lower section of the enclosure to drain away moisture caused by condensation. These fittings provide continuous ventilation for the prevention and/or release of condensation when properly installed in the appropriate location.

Offered in 1/2 and 3/4 inch NPT sizes, Remke Drain Fittings are precision machined of high-quality stainless steel, steel or aluminum to assure a long service life. These drain fittings are also installed in hubs or drilled & tapped openings and are easy to remove and install for maintenance.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Conduit Fittings
Product Number RDC75S
Product Name Drain Fitting, steel, 3/4" NPT
Fitting Type Conduit Drain
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2149569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details