Remke Industries Dome Cap Cable Gland, gray, Polyamide, 1/2" NPT, cable range .19 - .35 RD13NR-GY

Description
Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors & outdoors. UL & CSA Approved and exceeding NEMA 6 specifications, Dome Cap Cable Glands are also IP 68 rated making them suitable for use underwater to 130 feet. The family of Dome Cap Cable Glands includes: Standard nylon connectors in a wide range of sizes with either NPT or Pg threads. A Spiral-Flex extended version for a greater level of strain relief, preventing sharp bends or kinks, and for additional damage protection from moving machinery or machine parts. A variety of nickel-plated brass connectors in NPT, ISO/Metric and Pg threads that are ideal for use in a wide variety of applications including corrosive and industrial environments. 90 degree Snap Elbow non-metallic cable gland with NPT threads EN 50262-compliant EMC cable glands equipped with 6 internal ‘fingers’ that clamp onto the cable shielding to provide 360° electromagnetic interference. Available with ISO/Metric or NPT threads. Ventilation Plugs that reduce the adverse affects of humidity in the environment by preventing pressure increase inside the enclosure & limiting temperature increase through air circulation. Vent plugs are permeable to gases and vapors but impermeable to liquids and dust. Accessories including O-Rings, Locknuts and Blind Stop Plugs.
Description
Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors & outdoors. UL & CSA Approved and exceeding NEMA 6 specifications, Dome Cap Cable Glands are also IP 68 rated making them suitable for use underwater to 130 feet. The family of Dome Cap Cable Glands includes: Standard nylon connectors in a wide range of sizes with either NPT or Pg threads. A Spiral-Flex extended version for a greater level of strain relief, preventing sharp bends or kinks, and for additional damage protection from moving machinery or machine parts. A variety of nickel-plated brass connectors in NPT, ISO/Metric and Pg threads that are ideal for use in a wide variety of applications including corrosive and industrial environments. 90 degree Snap Elbow non-metallic cable gland with NPT threads EN 50262-compliant EMC cable glands equipped with 6 internal ‘fingers’ that clamp onto the cable shielding to provide 360° electromagnetic interference. Available with ISO/Metric or NPT threads. Ventilation Plugs that reduce the adverse affects of humidity in the environment by preventing pressure increase inside the enclosure & limiting temperature increase through air circulation. Vent plugs are permeable to gases and vapors but impermeable to liquids and dust. Accessories including O-Rings, Locknuts and Blind Stop Plugs.

Suppliers

Company
Product
Description
Supplier Links
Dome Cap Cable Gland, gray, Polyamide, 1/2" NPT, cable range .19 - .35 - RD13NR-GY - Remke Industries
Wheeling, IL, USA
Dome Cap Cable Gland, gray, Polyamide, 1/2" NPT, cable range .19 - .35
RD13NR-GY
Dome Cap Cable Gland, gray, Polyamide, 1/2" NPT, cable range .19 - .35 RD13NR-GY
Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors & outdoors. UL & CSA Approved and exceeding NEMA 6 specifications, Dome Cap Cable Glands are also IP 68 rated making them suitable for use underwater to 130 feet. The family of Dome Cap Cable Glands includes: Standard nylon connectors in a wide range of sizes with either NPT or Pg threads. A Spiral-Flex extended version for a greater level of strain relief, preventing sharp bends or kinks, and for additional damage protection from moving machinery or machine parts. A variety of nickel-plated brass connectors in NPT, ISO/Metric and Pg threads that are ideal for use in a wide variety of applications including corrosive and industrial environments. 90 degree Snap Elbow non-metallic cable gland with NPT threads EN 50262-compliant EMC cable glands equipped with 6 internal ‘fingers’ that clamp onto the cable shielding to provide 360° electromagnetic interference. Available with ISO/Metric or NPT threads. Ventilation Plugs that reduce the adverse affects of humidity in the environment by preventing pressure increase inside the enclosure & limiting temperature increase through air circulation. Vent plugs are permeable to gases and vapors but impermeable to liquids and dust. Accessories including O-Rings, Locknuts and Blind Stop Plugs.

Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors & outdoors.

UL & CSA Approved and exceeding NEMA 6 specifications, Dome Cap Cable Glands are also IP 68 rated making them suitable for use underwater to 130 feet.

The family of Dome Cap Cable Glands includes:

  • Standard nylon connectors in a wide range of sizes with either NPT or Pg threads.
  • A Spiral-Flex extended version for a greater level of strain relief, preventing sharp bends or kinks, and for additional damage protection from moving machinery or machine parts.
  • A variety of nickel-plated brass connectors in NPT, ISO/Metric and Pg threads that are ideal for use in a wide variety of applications including corrosive and industrial environments.
  • 90 degree Snap Elbow non-metallic cable gland with NPT threads
  • EN 50262-compliant EMC cable glands equipped with 6 internal ‘fingers’ that clamp onto the cable shielding to provide 360° electromagnetic interference. Available with ISO/Metric or NPT threads.
  • Ventilation Plugs that reduce the adverse affects of humidity in the environment by preventing pressure increase inside the enclosure & limiting temperature increase through air circulation. Vent plugs are permeable to gases and vapors but impermeable to liquids and dust.
  • Accessories including O-Rings, Locknuts and Blind Stop Plugs.
Supplier's Site

Technical Specifications

  Remke Industries
Product Category Sealing Glands
Product Number RD13NR-GY
Product Name Dome Cap Cable Gland, gray, Polyamide, 1/2" NPT, cable range .19 - .35
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2207066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG601205R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers