Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
REMKE INDUSTRIES
RAPG-29M100F -- RMKE THREADED ADAPTERS
Remke Industries
RMKE Threaded Adapters
RAPG-29M100F
Description
Adapter, Pg29 Male - 1in.NPT Female,
Galco Industrial Electronics
Done
Description
Adapter, Pg29 Male - 1in.NPT Female,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
RMKE Threaded Adapters
RAPG-29M100F
RMKE Threaded Adapters
RAPG-29M100F
Adapter, Pg29 Male - 1in.NPT Female,
Adapter, Pg29 Male - 1in.NPT Female,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pipe Fittings
Product Number
RAPG-29M100F
Product Name
RMKE Threaded Adapters
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
Lateral Pro150 Butt
5051040
Specs
Material
Pigmented Polypropylene
English Size
4.000 inch (102 mm)
Metric Size
110.00 mm (4.33 inch)
View Details
Altech Corp.
Polyamide PG Thread Reducers
7005302
Specs
Fitting Type
Adapter Fitting; Reducer Fitting
Connection Type
Tube - Male English Straight Thread
Material
Polyamide
View Details
Petersen Products Co.
Hot Tapper Adapter 1.25" Npt
262-2040-0012
Specs
Fitting Type
Adapter Fitting
View Details
Jergens, Inc.
Reducers & Expanders
61074
Specs
Fitting Type
Reducer Fitting
English Size
0.125 inch (3.17 mm)
View Details