Remke Industries Pico-Link Plug Assembly, PVC, Female, 4 pole, 9.8', 24 AWG PC04A009811E

Description
Designed to meet critical IP 65 and IP 67 standard, the family of Pico-Link connectors features standard M8 couplers in 3 or 4 pole configurations, straight or 90 degree, male and female. Connector/cable options include PVC for outstanding durability in general industrial applications, or PUR for superior resistance against oil and continuous flexing and for excellent abrasion resistance in high abuse areas. Pico-Link connectors feature: Space-saving compact design – especially useful in applications with a high density of inputs & outputs Gold-plated brass contacts for enhanced corrosion resistance and conductivity Nickel-plated brass coupling nuts for enhanced corrosion resistance 100% factory pre-testing to ensure optimal performance
Description
Designed to meet critical IP 65 and IP 67 standard, the family of Pico-Link connectors features standard M8 couplers in 3 or 4 pole configurations, straight or 90 degree, male and female. Connector/cable options include PVC for outstanding durability in general industrial applications, or PUR for superior resistance against oil and continuous flexing and for excellent abrasion resistance in high abuse areas. Pico-Link connectors feature: Space-saving compact design – especially useful in applications with a high density of inputs & outputs Gold-plated brass contacts for enhanced corrosion resistance and conductivity Nickel-plated brass coupling nuts for enhanced corrosion resistance 100% factory pre-testing to ensure optimal performance

Suppliers

Company
Product
Description
Supplier Links
Pico-Link Plug Assembly, PVC, Female, 4 pole, 9.8', 24 AWG - PC04A009811E - Remke Industries
Wheeling, IL, USA
Pico-Link Plug Assembly, PVC, Female, 4 pole, 9.8', 24 AWG
PC04A009811E
Pico-Link Plug Assembly, PVC, Female, 4 pole, 9.8', 24 AWG PC04A009811E
Designed to meet critical IP 65 and IP 67 standard, the family of Pico-Link connectors features standard M8 couplers in 3 or 4 pole configurations, straight or 90 degree, male and female. Connector/cable options include PVC for outstanding durability in general industrial applications, or PUR for superior resistance against oil and continuous flexing and for excellent abrasion resistance in high abuse areas. Pico-Link connectors feature: Space-saving compact design – especially useful in applications with a high density of inputs & outputs Gold-plated brass contacts for enhanced corrosion resistance and conductivity Nickel-plated brass coupling nuts for enhanced corrosion resistance 100% factory pre-testing to ensure optimal performance

Designed to meet critical IP 65 and IP 67 standard, the family of Pico-Link connectors features standard M8 couplers in 3 or 4 pole configurations, straight or 90 degree, male and female. Connector/cable options include PVC for outstanding durability in general industrial applications, or PUR for superior resistance against oil and continuous flexing and for excellent abrasion resistance in high abuse areas.

Pico-Link connectors feature:

  • Space-saving compact design – especially useful in applications with a high density of inputs & outputs
  • Gold-plated brass contacts for enhanced corrosion resistance and conductivity
  • Nickel-plated brass coupling nuts for enhanced corrosion resistance
  • 100% factory pre-testing to ensure optimal performance
Supplier's Site

Technical Specifications

  Remke Industries
Product Category Cable Assemblies
Product Number PC04A009811E
Product Name Pico-Link Plug Assembly, PVC, Female, 4 pole, 9.8', 24 AWG
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details