Remke Industries M12 Etherlink Connector, Plug Assembly, Male 90 deg, 16.4' E04F0164BA5

Description
Remke M12 Etherlink Connectors feature our industrial-strength Micro-Link molded connectors with industry-standard D-coding for Ethernet and Fieldbus use. M12 connectors are very sturdy despite their small size, and they provide a reliable connection even when subjected to shock or vibration. Etherlink connectors offer IEC 11801:2002 Cat5 compliance with TPE cable that is shielded against EMC interference. Easy-to-install TPE cable is also ideal for high flex applications in harsh environments where the highest degree of oil resistance and extended service life are essential Rated IP 68 and NEMA 6P, Remke M12 Ethernet connectors support data rates up to a Gigabit and are able to withstand the most rugged industrial environmental conditions to ensure high Ethernet or Fieldbus network availability. Quick and cost-effective to install and put into operation, these Remke M12 connectors are molded to shielded TPE cable for Cat5e data performance. 360˚ EMI shielding is important to all applications that depend on both high bandwidth and secure data transmission. Features of Remke M12 Etherlink Connectors includes Single and double-ended options including an RJ45 cable assembly Available in male & female, straight and 90 degree configurations Temperature range from -40˚C to +80˚C Receptacles designed for conventional threaded connections to ensure reliable mating 100% factory tested RJ45 connectors are the most widely used connection technology for Ethernet systems. However, for Ethernet networks that must comply with protection class IP 67 or 68, the M12 connector is best suited for those applications. As both connectors offer Cat5 compliance, our double-ended cable assembly provides you with the IP 68 protection of a Remke M12 Micro-Link molded connector & the compact design of the RJ45 connector
Description
Remke M12 Etherlink Connectors feature our industrial-strength Micro-Link molded connectors with industry-standard D-coding for Ethernet and Fieldbus use. M12 connectors are very sturdy despite their small size, and they provide a reliable connection even when subjected to shock or vibration. Etherlink connectors offer IEC 11801:2002 Cat5 compliance with TPE cable that is shielded against EMC interference. Easy-to-install TPE cable is also ideal for high flex applications in harsh environments where the highest degree of oil resistance and extended service life are essential Rated IP 68 and NEMA 6P, Remke M12 Ethernet connectors support data rates up to a Gigabit and are able to withstand the most rugged industrial environmental conditions to ensure high Ethernet or Fieldbus network availability. Quick and cost-effective to install and put into operation, these Remke M12 connectors are molded to shielded TPE cable for Cat5e data performance. 360˚ EMI shielding is important to all applications that depend on both high bandwidth and secure data transmission. Features of Remke M12 Etherlink Connectors includes Single and double-ended options including an RJ45 cable assembly Available in male & female, straight and 90 degree configurations Temperature range from -40˚C to +80˚C Receptacles designed for conventional threaded connections to ensure reliable mating 100% factory tested RJ45 connectors are the most widely used connection technology for Ethernet systems. However, for Ethernet networks that must comply with protection class IP 67 or 68, the M12 connector is best suited for those applications. As both connectors offer Cat5 compliance, our double-ended cable assembly provides you with the IP 68 protection of a Remke M12 Micro-Link molded connector & the compact design of the RJ45 connector

Suppliers

Company
Product
Description
Supplier Links
M12 Etherlink Connector, Plug Assembly, Male 90 deg, 16.4' - E04F0164BA5 - Remke Industries
Wheeling, IL, USA
M12 Etherlink Connector, Plug Assembly, Male 90 deg, 16.4'
E04F0164BA5
M12 Etherlink Connector, Plug Assembly, Male 90 deg, 16.4' E04F0164BA5
Remke M12 Etherlink Connectors feature our industrial-strength Micro-Link molded connectors with industry-standard D-coding for Ethernet and Fieldbus use. M12 connectors are very sturdy despite their small size, and they provide a reliable connection even when subjected to shock or vibration. Etherlink connectors offer IEC 11801:2002 Cat5 compliance with TPE cable that is shielded against EMC interference. Easy-to-install TPE cable is also ideal for high flex applications in harsh environments where the highest degree of oil resistance and extended service life are essential Rated IP 68 and NEMA 6P, Remke M12 Ethernet connectors support data rates up to a Gigabit and are able to withstand the most rugged industrial environmental conditions to ensure high Ethernet or Fieldbus network availability. Quick and cost-effective to install and put into operation, these Remke M12 connectors are molded to shielded TPE cable for Cat5e data performance. 360˚ EMI shielding is important to all applications that depend on both high bandwidth and secure data transmission. Features of Remke M12 Etherlink Connectors includes Single and double-ended options including an RJ45 cable assembly Available in male & female, straight and 90 degree configurations Temperature range from -40˚C to +80˚C Receptacles designed for conventional threaded connections to ensure reliable mating 100% factory tested RJ45 connectors are the most widely used connection technology for Ethernet systems. However, for Ethernet networks that must comply with protection class IP 67 or 68, the M12 connector is best suited for those applications. As both connectors offer Cat5 compliance, our double-ended cable assembly provides you with the IP 68 protection of a Remke M12 Micro-Link molded connector & the compact design of the RJ45 connector

Remke M12 Etherlink Connectors feature our industrial-strength Micro-Link molded connectors with industry-standard D-coding for Ethernet and Fieldbus use. M12 connectors are very sturdy despite their small size, and they provide a reliable connection even when subjected to shock or vibration. Etherlink connectors offer IEC 11801:2002 Cat5 compliance with TPE cable that is shielded against EMC interference. Easy-to-install TPE cable is also ideal for high flex applications in harsh environments where the highest degree of oil resistance and extended service life are essential

Rated IP 68 and NEMA 6P, Remke M12 Ethernet connectors support data rates up to a Gigabit and are able to withstand the most rugged industrial environmental conditions to ensure high Ethernet or Fieldbus network availability. Quick and cost-effective to install and put into operation, these Remke M12 connectors are molded to shielded TPE cable for Cat5e data performance. 360˚ EMI shielding is important to all applications that depend on both high bandwidth and secure data transmission.

Features of Remke M12 Etherlink Connectors includes

  • Single and double-ended options including an RJ45 cable assembly
  • Available in male & female, straight and 90 degree configurations
  • Temperature range from -40˚C to +80˚C
  • Receptacles designed for conventional threaded connections to ensure reliable mating
  • 100% factory tested

RJ45 connectors are the most widely used connection technology for Ethernet systems. However, for Ethernet networks that must comply with protection class IP 67 or 68, the M12 connector is best suited for those applications. As both connectors offer Cat5 compliance, our double-ended cable assembly provides you with the IP 68 protection of a Remke M12 Micro-Link molded connector & the compact design of the RJ45 connector

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Cable Assemblies
Product Number E04F0164BA5
Product Name M12 Etherlink Connector, Plug Assembly, Male 90 deg, 16.4'
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data