Remke Industries Dual Key Micro-Link Closure Cap for external threaded plugs and receptacles, alum 75-0028

Description
In the Tuff Link family of molded connectors & cordsets, customization means you can mix and match from our extensive selection of special materials, special hardware, special wiring, custom packaging, kitting and private labeling to develop the Molded Connector or Cordset that meets your specific needs. Special Materials For coupling nuts & receptacle bodies you can choose from these five types of special materials: Anodized Aluminum - for most industrial applications Stainless Steel – durability in severely corrosive environments Non-Metallic - best suited for damp locations Nickel-Plated Brass - corrosion resistant & conforms to EMC requirements Peek™ Polymers - ideal for applications with high temperatures or high pressure water. Special Materials For overmolding and cable include the following: Rubber for use in applications with extremes of temperatures, hot substrates like weld spatter, or where solvents, oil and coolants exist Silicone that is best used in high temperatures PVC which is best for general assembly applications PUR for excellent abrasion resistance for high abuse areas TPE that offers excellent chemical and abrasion resistance Special Hardware You can choose from a variety of custom shells, couplers or adapters. Remke offers five types of custom shells; flange mount, panel mount, back panel mount, P.C. type and SAE or metric threading. For couplers you can select either internally threaded, externally threaded or the ‘housing protective’ type where the coupler is threaded but covers the entire sensor for protection. Custom Cable Assemblies Special Wiring For custom products or specials, Remke offers several types of special wiring including: combination wiring where one side is parallel and the other is wired in series; interlocking circuit wiring; parallel wiring; series wiring; and wiring that is specified by a customer. Custom Packaging, Kitting, and Private Labeling
Description
In the Tuff Link family of molded connectors & cordsets, customization means you can mix and match from our extensive selection of special materials, special hardware, special wiring, custom packaging, kitting and private labeling to develop the Molded Connector or Cordset that meets your specific needs. Special Materials For coupling nuts & receptacle bodies you can choose from these five types of special materials: Anodized Aluminum - for most industrial applications Stainless Steel – durability in severely corrosive environments Non-Metallic - best suited for damp locations Nickel-Plated Brass - corrosion resistant & conforms to EMC requirements Peek™ Polymers - ideal for applications with high temperatures or high pressure water. Special Materials For overmolding and cable include the following: Rubber for use in applications with extremes of temperatures, hot substrates like weld spatter, or where solvents, oil and coolants exist Silicone that is best used in high temperatures PVC which is best for general assembly applications PUR for excellent abrasion resistance for high abuse areas TPE that offers excellent chemical and abrasion resistance Special Hardware You can choose from a variety of custom shells, couplers or adapters. Remke offers five types of custom shells; flange mount, panel mount, back panel mount, P.C. type and SAE or metric threading. For couplers you can select either internally threaded, externally threaded or the ‘housing protective’ type where the coupler is threaded but covers the entire sensor for protection. Custom Cable Assemblies Special Wiring For custom products or specials, Remke offers several types of special wiring including: combination wiring where one side is parallel and the other is wired in series; interlocking circuit wiring; parallel wiring; series wiring; and wiring that is specified by a customer. Custom Packaging, Kitting, and Private Labeling

Suppliers

Company
Product
Description
Supplier Links
Dual Key Micro-Link Closure Cap for external threaded plugs and receptacles, alum - 75-0028 - Remke Industries
Wheeling, IL, USA
Dual Key Micro-Link Closure Cap for external threaded plugs and receptacles, alum
75-0028
Dual Key Micro-Link Closure Cap for external threaded plugs and receptacles, alum 75-0028
In the Tuff Link family of molded connectors & cordsets, customization means you can mix and match from our extensive selection of special materials, special hardware, special wiring, custom packaging, kitting and private labeling to develop the Molded Connector or Cordset that meets your specific needs. Special Materials For coupling nuts & receptacle bodies you can choose from these five types of special materials: Anodized Aluminum - for most industrial applications Stainless Steel – durability in severely corrosive environments Non-Metallic - best suited for damp locations Nickel-Plated Brass - corrosion resistant & conforms to EMC requirements Peek™ Polymers - ideal for applications with high temperatures or high pressure water. Special Materials For overmolding and cable include the following: Rubber for use in applications with extremes of temperatures, hot substrates like weld spatter, or where solvents, oil and coolants exist Silicone that is best used in high temperatures PVC which is best for general assembly applications PUR for excellent abrasion resistance for high abuse areas TPE that offers excellent chemical and abrasion resistance Special Hardware You can choose from a variety of custom shells, couplers or adapters. Remke offers five types of custom shells; flange mount, panel mount, back panel mount, P.C. type and SAE or metric threading. For couplers you can select either internally threaded, externally threaded or the ‘housing protective’ type where the coupler is threaded but covers the entire sensor for protection. Custom Cable Assemblies Special Wiring For custom products or specials, Remke offers several types of special wiring including: combination wiring where one side is parallel and the other is wired in series; interlocking circuit wiring; parallel wiring; series wiring; and wiring that is specified by a customer. Custom Packaging, Kitting, and Private Labeling

In the Tuff Link family of molded connectors & cordsets, customization means you can mix and match from our extensive selection of special materials, special hardware, special wiring, custom packaging, kitting and private labeling to develop the Molded Connector or Cordset that meets your specific needs.

Special Materials

For coupling nuts & receptacle bodies you can choose from these five types of special materials:

  • Anodized Aluminum - for most industrial applications
  • Stainless Steel – durability in severely corrosive environments
  • Non-Metallic - best suited for damp locations
  • Nickel-Plated Brass - corrosion resistant & conforms to EMC requirements
  • Peek™ Polymers - ideal for applications with high temperatures or high pressure water.

Special Materials

For overmolding and cable include the following:

  • Rubber for use in applications with extremes of temperatures, hot substrates like weld spatter, or where solvents, oil and coolants exist
  • Silicone that is best used in high temperatures
  • PVC which is best for general assembly applications
  • PUR for excellent abrasion resistance for high abuse areas
  • TPE that offers excellent chemical and abrasion resistance

Special Hardware

You can choose from a variety of custom shells, couplers or adapters.

  • Remke offers five types of custom shells; flange mount, panel mount, back panel mount, P.C. type and SAE or metric threading.
  • For couplers you can select either internally threaded, externally threaded or the ‘housing protective’ type where the coupler is threaded but covers the entire sensor for protection.

Custom Cable Assemblies

Special Wiring

For custom products or specials, Remke offers several types of special wiring including: combination wiring where one side is parallel and the other is wired in series; interlocking circuit wiring; parallel wiring; series wiring; and wiring that is specified by a customer.

Custom Packaging, Kitting, and Private Labeling

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Caps, Grips, and Closures
Product Number 75-0028
Product Name Dual Key Micro-Link Closure Cap for external threaded plugs and receptacles, alum
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

GP Series/Heavy Duty - Non-Threaded Tapered Dual Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
Material Polyethylene (PE)
View Details
Bolt Nut Caps Domed - BNCD.437 - MOCAP LLC
Specs
Features Threaded
Material Polyethylene (PE)
View Details