Remke Industries Single Key (M12) Micro-Link Plug Assembly, Rubber, Female, 90 deg5 pole, 6.6', 18 AWG 705C0066D

Description
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2 thru 6 pole configurations, male & female, straight or 90 degree, single or dual keyway styles. Features of the family of Micro-Link Molded Connectors & Cordsets include: Pin configurations used by major U.S. & European sensor manufacturers Machined contacts(instead of stamped contacts) for highly accurate tolerances Gold-plated contacts for enhanced corrosion resistance and conductivity High-impact resistant contact carriers for longer product life Vibration-resistant design so the connector will stay securely fastened to the sensor or mating receptacle Fast & easy replacement of 12mm to 18mm sensors, switches & control components Shielded and splitter styles Micro-Link connectors have been designed for low amperage AC or DC control systems and are compatible with the pin configurations used by major U.S.and European sensor manufacturers.
Description
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2 thru 6 pole configurations, male & female, straight or 90 degree, single or dual keyway styles. Features of the family of Micro-Link Molded Connectors & Cordsets include: Pin configurations used by major U.S. & European sensor manufacturers Machined contacts(instead of stamped contacts) for highly accurate tolerances Gold-plated contacts for enhanced corrosion resistance and conductivity High-impact resistant contact carriers for longer product life Vibration-resistant design so the connector will stay securely fastened to the sensor or mating receptacle Fast & easy replacement of 12mm to 18mm sensors, switches & control components Shielded and splitter styles Micro-Link connectors have been designed for low amperage AC or DC control systems and are compatible with the pin configurations used by major U.S.and European sensor manufacturers.

Suppliers

Company
Product
Description
Supplier Links
Single Key (M12) Micro-Link Plug Assembly, Rubber, Female, 90 deg5 pole, 6.6', 18 AWG - 705C0066D - Remke Industries
Wheeling, IL, USA
Single Key (M12) Micro-Link Plug Assembly, Rubber, Female, 90 deg5 pole, 6.6', 18 AWG
705C0066D
Single Key (M12) Micro-Link Plug Assembly, Rubber, Female, 90 deg5 pole, 6.6', 18 AWG 705C0066D
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2 thru 6 pole configurations, male & female, straight or 90 degree, single or dual keyway styles. Features of the family of Micro-Link Molded Connectors & Cordsets include: Pin configurations used by major U.S. & European sensor manufacturers Machined contacts(instead of stamped contacts) for highly accurate tolerances Gold-plated contacts for enhanced corrosion resistance and conductivity High-impact resistant contact carriers for longer product life Vibration-resistant design so the connector will stay securely fastened to the sensor or mating receptacle Fast & easy replacement of 12mm to 18mm sensors, switches & control components Shielded and splitter styles Micro-Link connectors have been designed for low amperage AC or DC control systems and are compatible with the pin configurations used by major U.S.and European sensor manufacturers.

The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2 thru 6 pole configurations, male & female, straight or 90 degree, single or dual keyway styles.

Features of the family of Micro-Link Molded Connectors & Cordsets include:

  • Pin configurations used by major U.S. & European sensor manufacturers
  • Machined contacts(instead of stamped contacts) for highly accurate tolerances
  • Gold-plated contacts for enhanced corrosion resistance and conductivity
  • High-impact resistant contact carriers for longer product life
  • Vibration-resistant design so the connector will stay securely fastened to the sensor or mating receptacle
  • Fast & easy replacement of 12mm to 18mm sensors, switches & control components
  • Shielded and splitter styles

Micro-Link connectors have been designed for low amperage AC or DC control systems and are compatible with the pin configurations used by major U.S.and European sensor manufacturers.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Cable Assemblies
Product Number 705C0066D
Product Name Single Key (M12) Micro-Link Plug Assembly, Rubber, Female, 90 deg5 pole, 6.6', 18 AWG
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
LED Cables - 1940418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 5.91 ft (18 dm)
Standards / Certifications RoHS
View Details