Remke Industries Single Key (M12) Micro-Link Plug Assembly, Rubber, Male, 4 pole, 13.1', 18 AWG 704E0131D

Description
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2 thru 6 pole configurations, male & female, straight or 90 degree, single or dual keyway styles. Features of the family of Micro-Link Molded Connectors & Cordsets include: Pin configurations used by major U.S. & European sensor manufacturers Machined contacts(instead of stamped contacts) for highly accurate tolerances Gold-plated contacts for enhanced corrosion resistance and conductivity High-impact resistant contact carriers for longer product life Vibration-resistant design so the connector will stay securely fastened to the sensor or mating receptacle Fast & easy replacement of 12mm to 18mm sensors, switches & control components Shielded and splitter styles Micro-Link connectors have been designed for low amperage AC or DC control systems and are compatible with the pin configurations used by major U.S.and European sensor manufacturers.
Description
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2 thru 6 pole configurations, male & female, straight or 90 degree, single or dual keyway styles. Features of the family of Micro-Link Molded Connectors & Cordsets include: Pin configurations used by major U.S. & European sensor manufacturers Machined contacts(instead of stamped contacts) for highly accurate tolerances Gold-plated contacts for enhanced corrosion resistance and conductivity High-impact resistant contact carriers for longer product life Vibration-resistant design so the connector will stay securely fastened to the sensor or mating receptacle Fast & easy replacement of 12mm to 18mm sensors, switches & control components Shielded and splitter styles Micro-Link connectors have been designed for low amperage AC or DC control systems and are compatible with the pin configurations used by major U.S.and European sensor manufacturers.

Suppliers

Company
Product
Description
Supplier Links
Single Key (M12) Micro-Link Plug Assembly, Rubber, Male, 4 pole, 13.1', 18 AWG - 704E0131D - Remke Industries
Wheeling, IL, USA
Single Key (M12) Micro-Link Plug Assembly, Rubber, Male, 4 pole, 13.1', 18 AWG
704E0131D
Single Key (M12) Micro-Link Plug Assembly, Rubber, Male, 4 pole, 13.1', 18 AWG 704E0131D
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2 thru 6 pole configurations, male & female, straight or 90 degree, single or dual keyway styles. Features of the family of Micro-Link Molded Connectors & Cordsets include: Pin configurations used by major U.S. & European sensor manufacturers Machined contacts(instead of stamped contacts) for highly accurate tolerances Gold-plated contacts for enhanced corrosion resistance and conductivity High-impact resistant contact carriers for longer product life Vibration-resistant design so the connector will stay securely fastened to the sensor or mating receptacle Fast & easy replacement of 12mm to 18mm sensors, switches & control components Shielded and splitter styles Micro-Link connectors have been designed for low amperage AC or DC control systems and are compatible with the pin configurations used by major U.S.and European sensor manufacturers.

The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2 thru 6 pole configurations, male & female, straight or 90 degree, single or dual keyway styles.

Features of the family of Micro-Link Molded Connectors & Cordsets include:

  • Pin configurations used by major U.S. & European sensor manufacturers
  • Machined contacts(instead of stamped contacts) for highly accurate tolerances
  • Gold-plated contacts for enhanced corrosion resistance and conductivity
  • High-impact resistant contact carriers for longer product life
  • Vibration-resistant design so the connector will stay securely fastened to the sensor or mating receptacle
  • Fast & easy replacement of 12mm to 18mm sensors, switches & control components
  • Shielded and splitter styles

Micro-Link connectors have been designed for low amperage AC or DC control systems and are compatible with the pin configurations used by major U.S.and European sensor manufacturers.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Cable Assemblies
Product Number 704E0131D
Product Name Single Key (M12) Micro-Link Plug Assembly, Rubber, Male, 4 pole, 13.1', 18 AWG
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details