Remke Industries Dual Key Micro-Link Plug Assembly, TPE, Female 90 deg, 5 pole, 12', 18 AWG 405C0120AQ

Description
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2 thru 6 pole configurations, male & female, straight or 90 degree, single or dual keyway styles. Features of the family of Micro-Link Molded Connectors & Cordsets include: Pin configurations used by major U.S. & European sensor manufacturers Machined contacts(instead of stamped contacts) for highly accurate tolerances Gold-plated contacts for enhanced corrosion resistance and conductivity High-impact resistant contact carriers for longer product life Vibration-resistant design so the connector will stay securely fastened to the sensor or mating receptacle Fast & easy replacement of 12mm to 18mm sensors, switches & control components Shielded and splitter styles Micro-Link connectors have been designed for low amperage AC or DC control systems and are compatible with the pin configurations used by major U.S.and European sensor manufacturers.
Description
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2 thru 6 pole configurations, male & female, straight or 90 degree, single or dual keyway styles. Features of the family of Micro-Link Molded Connectors & Cordsets include: Pin configurations used by major U.S. & European sensor manufacturers Machined contacts(instead of stamped contacts) for highly accurate tolerances Gold-plated contacts for enhanced corrosion resistance and conductivity High-impact resistant contact carriers for longer product life Vibration-resistant design so the connector will stay securely fastened to the sensor or mating receptacle Fast & easy replacement of 12mm to 18mm sensors, switches & control components Shielded and splitter styles Micro-Link connectors have been designed for low amperage AC or DC control systems and are compatible with the pin configurations used by major U.S.and European sensor manufacturers.

Suppliers

Company
Product
Description
Supplier Links
Dual Key Micro-Link Plug Assembly, TPE, Female 90 deg, 5 pole, 12', 18 AWG - 405C0120AQ - Remke Industries
Wheeling, IL, USA
Dual Key Micro-Link Plug Assembly, TPE, Female 90 deg, 5 pole, 12', 18 AWG
405C0120AQ
Dual Key Micro-Link Plug Assembly, TPE, Female 90 deg, 5 pole, 12', 18 AWG 405C0120AQ
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2 thru 6 pole configurations, male & female, straight or 90 degree, single or dual keyway styles. Features of the family of Micro-Link Molded Connectors & Cordsets include: Pin configurations used by major U.S. & European sensor manufacturers Machined contacts(instead of stamped contacts) for highly accurate tolerances Gold-plated contacts for enhanced corrosion resistance and conductivity High-impact resistant contact carriers for longer product life Vibration-resistant design so the connector will stay securely fastened to the sensor or mating receptacle Fast & easy replacement of 12mm to 18mm sensors, switches & control components Shielded and splitter styles Micro-Link connectors have been designed for low amperage AC or DC control systems and are compatible with the pin configurations used by major U.S.and European sensor manufacturers.

The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2 thru 6 pole configurations, male & female, straight or 90 degree, single or dual keyway styles.

Features of the family of Micro-Link Molded Connectors & Cordsets include:

  • Pin configurations used by major U.S. & European sensor manufacturers
  • Machined contacts(instead of stamped contacts) for highly accurate tolerances
  • Gold-plated contacts for enhanced corrosion resistance and conductivity
  • High-impact resistant contact carriers for longer product life
  • Vibration-resistant design so the connector will stay securely fastened to the sensor or mating receptacle
  • Fast & easy replacement of 12mm to 18mm sensors, switches & control components
  • Shielded and splitter styles

Micro-Link connectors have been designed for low amperage AC or DC control systems and are compatible with the pin configurations used by major U.S.and European sensor manufacturers.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Cable Assemblies
Product Number 405C0120AQ
Product Name Dual Key Micro-Link Plug Assembly, TPE, Female 90 deg, 5 pole, 12', 18 AWG
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data