Remke Industries Dual Key Micro-Link Dist Box, 4 Outlet, connector feed 3400040

Description
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring, gold-plated contacts for enhanced connectivity, and are available with PVC, PUR or Rubber cables to address different environmental concerns. Micro-Port I/O Boxes feature: 4, 6 or 8 outlets 3 or 4 pole single or dual keyway configurations
Description
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring, gold-plated contacts for enhanced connectivity, and are available with PVC, PUR or Rubber cables to address different environmental concerns. Micro-Port I/O Boxes feature: 4, 6 or 8 outlets 3 or 4 pole single or dual keyway configurations

Suppliers

Company
Product
Description
Supplier Links
Dual Key Micro-Link Dist Box, 4 Outlet, connector feed - 3400040 - Remke Industries
Wheeling, IL, USA
Dual Key Micro-Link Dist Box, 4 Outlet, connector feed
3400040
Dual Key Micro-Link Dist Box, 4 Outlet, connector feed 3400040
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring, gold-plated contacts for enhanced connectivity, and are available with PVC, PUR or Rubber cables to address different environmental concerns. Micro-Port I/O Boxes feature: 4, 6 or 8 outlets 3 or 4 pole single or dual keyway configurations

Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring, gold-plated contacts for enhanced connectivity, and are available with PVC, PUR or Rubber cables to address different environmental concerns.

Micro-Port I/O Boxes feature:

  • 4, 6 or 8 outlets
  • 3 or 4 pole single or dual keyway configurations
Supplier's Site

Technical Specifications

  Remke Industries
Product Category Power Distribution Units (PDU)
Product Number 3400040
Product Name Dual Key Micro-Link Dist Box, 4 Outlet, connector feed
Voltage 250
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details