Remke Industries Single Key (M12) Micro-Link Dist Box, 8 Outlet, connector feed 3400026

Description
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring, gold-plated contacts for enhanced connectivity, and are available with PVC, PUR or Rubber cables to address different environmental concerns. Micro-Port I/O Boxes feature: 4, 6 or 8 outlets 3 or 4 pole single or dual keyway configurations
Description
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring, gold-plated contacts for enhanced connectivity, and are available with PVC, PUR or Rubber cables to address different environmental concerns. Micro-Port I/O Boxes feature: 4, 6 or 8 outlets 3 or 4 pole single or dual keyway configurations

Suppliers

Company
Product
Description
Supplier Links
Single Key (M12) Micro-Link Dist Box, 8 Outlet, connector feed - 3400026 - Remke Industries
Wheeling, IL, USA
Single Key (M12) Micro-Link Dist Box, 8 Outlet, connector feed
3400026
Single Key (M12) Micro-Link Dist Box, 8 Outlet, connector feed 3400026
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring, gold-plated contacts for enhanced connectivity, and are available with PVC, PUR or Rubber cables to address different environmental concerns. Micro-Port I/O Boxes feature: 4, 6 or 8 outlets 3 or 4 pole single or dual keyway configurations

Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring, gold-plated contacts for enhanced connectivity, and are available with PVC, PUR or Rubber cables to address different environmental concerns.

Micro-Port I/O Boxes feature:

  • 4, 6 or 8 outlets
  • 3 or 4 pole single or dual keyway configurations
Supplier's Site

Technical Specifications

  Remke Industries
Product Category Power Distribution Units (PDU)
Product Number 3400026
Product Name Single Key (M12) Micro-Link Dist Box, 8 Outlet, connector feed
Voltage 250
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details