Remke Industries Mini-Link Dist Box, 6 Outlet, connector feed 3400002

Description
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring, gold-plated contacts for enhanced connectivity, and are available with PVC, PUR or Rubber cables to address different environmental concerns. Mini-Port I/O Boxes feature 4, 6, or 8 outlets 3 pole configuration
Description
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring, gold-plated contacts for enhanced connectivity, and are available with PVC, PUR or Rubber cables to address different environmental concerns. Mini-Port I/O Boxes feature 4, 6, or 8 outlets 3 pole configuration

Suppliers

Company
Product
Description
Supplier Links
Mini-Link Dist Box, 6 Outlet, connector feed - 3400002 - Remke Industries
Wheeling, IL, USA
Mini-Link Dist Box, 6 Outlet, connector feed
3400002
Mini-Link Dist Box, 6 Outlet, connector feed 3400002
Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring, gold-plated contacts for enhanced connectivity, and are available with PVC, PUR or Rubber cables to address different environmental concerns. Mini-Port I/O Boxes feature 4, 6, or 8 outlets 3 pole configuration

Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring, gold-plated contacts for enhanced connectivity, and are available with PVC, PUR or Rubber cables to address different environmental concerns.

Mini-Port I/O Boxes feature

  • 4, 6, or 8 outlets
  • 3 pole configuration
Supplier's Site

Technical Specifications

  Remke Industries
Product Category Power Distribution Units (PDU)
Product Number 3400002
Product Name Mini-Link Dist Box, 6 Outlet, connector feed
Voltage 600
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details