Manufacturer: Remington Industries
Win Source Part Number: 930689-PL75-47
Series: 70
Operating Temperature Range: -65°C ~ 165°C
Features: TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
Package: Bag
Mounting: Free Hanging (In-Line)
Family Name: PL75
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8544.11.0000
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 930689-PL75-47 |
| Product Name | Coaxial Connectors (RF) - PL75-47 |
| Mounting | Free Hanging (In-Line) |