Reid Supply Yoke End YE-18

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Yoke ends are fittings typically assembled to the end of a rod, pipe, tube or cable linkage and are then attached via a clevis pin to a mounting point. These are made of drop forged steel and machined to SAE standards. These are a blank version.
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Yoke ends are fittings typically assembled to the end of a rod, pipe, tube or cable linkage and are then attached via a clevis pin to a mounting point. These are made of drop forged steel and machined to SAE standards. These are a blank version.

Suppliers

Company
Product
Description
Supplier Links
Yoke End - YE-18 - Reid Supply
Norton Shores, MI, United States
Yoke End
YE-18
Yoke End YE-18
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Yoke ends are fittings typically assembled to the end of a rod, pipe, tube or cable linkage and are then attached via a clevis pin to a mounting point. These are made of drop forged steel and machined to SAE standards. These are a blank version.

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Yoke ends are fittings typically assembled to the end of a rod, pipe, tube or cable linkage and are then attached via a clevis pin to a mounting point. These are made of drop forged steel and machined to SAE standards. These are a blank version.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number YE-18
Product Name Yoke End
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-16UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Plain
View Details