Reid Supply Cast Iron Dished Hand Wheel Without Handle: 6.00 in Diameter, 3 Spokes, Bore WND-6

Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Cast Iron Three-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Cast Iron.
Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Cast Iron Three-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Cast Iron.

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Dished Hand Wheel Without Handle: 6.00 in Diameter, 3 Spokes, Bore - WND-6 - Reid Supply
Norton Shores, MI, United States
Cast Iron Dished Hand Wheel Without Handle: 6.00 in Diameter, 3 Spokes, Bore
WND-6
Cast Iron Dished Hand Wheel Without Handle: 6.00 in Diameter, 3 Spokes, Bore WND-6
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Cast Iron Three-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Cast Iron.

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals.
For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel.
At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs.
See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide.


. Cast Iron Three-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Cast Iron.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handwheels
Product Number WND-6
Product Name Cast Iron Dished Hand Wheel Without Handle: 6.00 in Diameter, 3 Spokes, Bore
Style Spoked; Dished
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 7027850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Steel / Pressed Steel; Thermoplastic
Handle Revolving; Foldaway; Fold Away Revolving
Outside Diameter 6.89 inch (175 mm)
View Details
Plastic Three Spoked Handwheels by ELESA® - 22638 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Plastic Indicator Handwheel - SHKP - Imao-Fixtureworks
Specs
Style Solid
Bore Shape Solid / Starter Hole
Material Plastic
View Details
Aluminum Knurled Handwheel - HAK-50-FH - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.06 inch (27 mm)
Height 1.1 inch (28 mm)
View Details