Reid Supply Rod Ends with Eye Hole WMT-6

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of .75 in, a shank diameter of .38 in & the length to the hole center is 2.50 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of .75 in, a shank diameter of .38 in & the length to the hole center is 2.50 in

Suppliers

Company
Product
Description
Supplier Links
Rod Ends with Eye Hole - WMT-6 - Reid Supply
Norton Shores, MI, United States
Rod Ends with Eye Hole
WMT-6
Rod Ends with Eye Hole WMT-6
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of .75 in, a shank diameter of .38 in & the length to the hole center is 2.50 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Rod Ends - blank, with an outside diameter of .75 in, a shank diameter of .38 in & the length to the hole center is 2.50 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number WMT-6
Product Name Rod Ends with Eye Hole
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hexagon Head Bolt - Type STM SEELBOLT® - M10 X 1.5 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M10
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated (optional feature); Zinc Chromate (optional feature); Plain
View Details