These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated.
. This Pin has grip length of 2.500 in and pin diameter of .312 in.
| Reid Supply | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | WMG-85 |
| Product Name | Linch Pin |
| Pin Type | Wire Lock / Snapper / Safety Spring Pin; Linch |