Reid Supply Hitch Pin WMG-45

Description
Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin. . This Hitch Pin has pin diameter of .750 in and it is 3.500 in long.
Description
Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin. . This Hitch Pin has pin diameter of .750 in and it is 3.500 in long.

Suppliers

Company
Product
Description
Supplier Links
Hitch Pin - WMG-45 - Reid Supply
Norton Shores, MI, United States
Hitch Pin
WMG-45
Hitch Pin WMG-45
Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin. . This Hitch Pin has pin diameter of .750 in and it is 3.500 in long.

Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin.


. This Hitch Pin has pin diameter of .750 in and it is 3.500 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number WMG-45
Product Name Hitch Pin
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Stepped Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
Split Pins - 270136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.5 inch (38.1 mm)
Material Steel
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.3750 inch (9.52 mm)
View Details