Reid Supply Hydraulic Cylinder Pin WMG-415

Description
Easy in and out hydraulic cylinder pin with groove and hole at each end. Hitch pins included. Made from C1144 steel. . This Hydraulic Cylinder Pin has pin diameter of 1.000 in and it is 3.880 in long.
Description
Easy in and out hydraulic cylinder pin with groove and hole at each end. Hitch pins included. Made from C1144 steel. . This Hydraulic Cylinder Pin has pin diameter of 1.000 in and it is 3.880 in long.

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Cylinder Pin - WMG-415 - Reid Supply
Norton Shores, MI, United States
Hydraulic Cylinder Pin
WMG-415
Hydraulic Cylinder Pin WMG-415
Easy in and out hydraulic cylinder pin with groove and hole at each end. Hitch pins included. Made from C1144 steel. . This Hydraulic Cylinder Pin has pin diameter of 1.000 in and it is 3.880 in long.

Easy in and out hydraulic cylinder pin with groove and hole at each end. Hitch pins included. Made from C1144 steel.


. This Hydraulic Cylinder Pin has pin diameter of 1.000 in and it is 3.880 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number WMG-415
Product Name Hydraulic Cylinder Pin
Nominal Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dome Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details
Split Pins - 2452637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-106-14 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1060 inch (2.69 mm)
View Details
2 suppliers
Ball-lock Clamping Receptacle - QCBA / QCBAS - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.5512 to 0.6299 inch (14 to 16 mm)
View Details