Reid Supply Rod Ends with Eye Hole WM-4

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of .63 in, a shank diameter of .31 in & the length to the hole center is 6.00 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of .63 in, a shank diameter of .31 in & the length to the hole center is 6.00 in

Suppliers

Company
Product
Description
Supplier Links
Rod Ends with Eye Hole - WM-4 - Reid Supply
Norton Shores, MI, United States
Rod Ends with Eye Hole
WM-4
Rod Ends with Eye Hole WM-4
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of .63 in, a shank diameter of .31 in & the length to the hole center is 6.00 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Rod Ends - blank, with an outside diameter of .63 in, a shank diameter of .31 in & the length to the hole center is 6.00 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number WM-4
Product Name Rod Ends with Eye Hole
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M6 X 1 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M6
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details
#3 Dome Scraper Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details