Reid Supply Rod End WB-12

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of 1.25 in, a shank diameter of .63 in & the length to the hole center is 3.00 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of 1.25 in, a shank diameter of .63 in & the length to the hole center is 3.00 in

Suppliers

Company
Product
Description
Supplier Links
Rod End - WB-12 - Reid Supply
Norton Shores, MI, United States
Rod End
WB-12
Rod End WB-12
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of 1.25 in, a shank diameter of .63 in & the length to the hole center is 3.00 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Rod Ends - blank, with an outside diameter of 1.25 in, a shank diameter of .63 in & the length to the hole center is 3.00 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number WB-12
Product Name Rod End
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 335-ST3/8-16X15701-ND - DigiKey
APM Hexseal Corp.
Specs
Material Stainless Steel
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details
12 Point Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Plain
View Details