Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials.
. Item VC-1590 is a 3.07 in Round Bellows made from Nitrile. The cup is Black with a 60 durometer and has a operating temperature range of -40 to 110 °C for 15-59 seconds. The vacuum connection is a Male Thread 1/4 NPT Nickel Plated Brass
| Reid Supply | |
|---|---|
| Product Category | Lifting and Rigging Attachments |
| Product Number | VC-1590 |
| Product Name | Vacuum Cup |
| Product Type | Vacuum Lifter |