Reid Supply Low-Profile Clamping Levers TY-1A

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 3/8-16 Threaded. The strong 1.250 in diameter body and offset 4.00 in arm are made of malleable iron with a Iron ball knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 3/8-16 Threaded. The strong 1.250 in diameter body and offset 4.00 in arm are made of malleable iron with a Iron ball knob.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - TY-1A - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
TY-1A
Low-Profile Clamping Levers TY-1A
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 3/8-16 Threaded. The strong 1.250 in diameter body and offset 4.00 in arm are made of malleable iron with a Iron ball knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Female Low-Profile Clamping Lever has a 3/8-16 Threaded. The strong 1.250 in diameter body and offset 4.00 in arm are made of malleable iron with a Iron ball knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number TY-1A
Product Name Low-Profile Clamping Levers
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1309-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Aluminum Instrumentation Handle - 9118 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 2 inches (50.8 mm)
View Details
3 suppliers
Ergostyle Pull Handle - EFPHW - Imao-Fixtureworks
Specs
Handle Type FlushPull
Colors / Finishes Available Black Matte, Gray, White
Handle Material Plastic
View Details