Reid Supply T-Bolt TSB-4

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 3/8-16 and a thread length of 1.50 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 3/8-16 and a thread length of 1.50 in

Suppliers

Company
Product
Description
Supplier Links
T-Bolt - TSB-4 - Reid Supply
Norton Shores, MI, United States
T-Bolt
TSB-4
T-Bolt TSB-4
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 3/8-16 and a thread length of 1.50 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. T-Bolts - Standard - with a thread size of 3/8-16 and a thread length of 1.50 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number TSB-4
Product Name T-Bolt
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 1/4-28UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/4"
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Shoulder Bolt
Material Steel
Finish Plain
View Details