Reid Supply T-Bolt TSB-20

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 5/8-11 and a thread length of 2.00 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 5/8-11 and a thread length of 2.00 in

Suppliers

Company
Product
Description
Supplier Links
T-Bolt - TSB-20 - Reid Supply
Norton Shores, MI, United States
T-Bolt
TSB-20
T-Bolt TSB-20
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 5/8-11 and a thread length of 2.00 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. T-Bolts - Standard - with a thread size of 5/8-11 and a thread length of 2.00 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number TSB-20
Product Name T-Bolt
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 335-ST3/8-16X15701-ND - DigiKey
APM Hexseal Corp.
Specs
Material Stainless Steel
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Machine Bolt
Material Steel
Finish Zinc Plated
View Details