Reid Supply High-Profile Clamping Levers TM-3A

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . 1.75 in . This clamping lever has Smooth finish and Iron knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . 1.75 in . This clamping lever has Smooth finish and Iron knob.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - TM-3A - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
TM-3A
High-Profile Clamping Levers TM-3A
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . 1.75 in . This clamping lever has Smooth finish and Iron knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. 1.75 in . This clamping lever has Smooth finish and Iron knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number TM-3A
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal
Material Description Iron
Height 2.81 inches (71.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2565583 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Black
Material Description Steel
Height 1.5 inches (38 mm)
View Details
2 suppliers
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Round Aluminum Instrumentation Handle - 9119 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Stainless Steel Revolving Handle - SRG - Imao-Fixtureworks
Specs
Features Revolving Handle
Handle Material Metal
Material Description Stainless Steel (SUS303)
View Details