Reid Supply High-Profile Clamping Levers TM-2B

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . 1.38 in . This clamping lever has Smooth finish and Iron knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . 1.38 in . This clamping lever has Smooth finish and Iron knob.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - TM-2B - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
TM-2B
High-Profile Clamping Levers TM-2B
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . 1.38 in . This clamping lever has Smooth finish and Iron knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. 1.38 in . This clamping lever has Smooth finish and Iron knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number TM-2B
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal
Material Description Iron
Height 2.19 inches (55.63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details
Camlocks - 1929654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
Material Description Die cast
View Details
Assembly housing KG - KG - KG433-B -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 6.3 inches (160 mm)
View Details
Plastic Handles by ELESA® - 33791 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Handle Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details