Reid Supply High-Profile Clamping Levers TM-1A

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . 1.13 in . This clamping lever has Smooth finish and Iron knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . 1.13 in . This clamping lever has Smooth finish and Iron knob.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - TM-1A - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
TM-1A
High-Profile Clamping Levers TM-1A
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . 1.13 in . This clamping lever has Smooth finish and Iron knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. 1.13 in . This clamping lever has Smooth finish and Iron knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number TM-1A
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal
Material Description Iron
Height 2.19 inches (55.63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Stud by ELESA® - 34381 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Drawer Handles & Cabinet Handles - 2555023 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Polyamide
Height 1.71 inches (43.5 mm)
View Details
STAINLESS STEEL HANDLE - 28342-S - 28342-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.75 inches (44.45 mm)
View Details