Reid Supply T-Bolt TB-36

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Square Head - with a thread size of 3/4-10 and a thread length of 2.00 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Square Head - with a thread size of 3/4-10 and a thread length of 2.00 in

Suppliers

Company
Product
Description
Supplier Links
T-Bolt - TB-36 - Reid Supply
Norton Shores, MI, United States
T-Bolt
TB-36
T-Bolt TB-36
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Square Head - with a thread size of 3/4-10 and a thread length of 2.00 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. T-Bolts - Square Head - with a thread size of 3/4-10 and a thread length of 2.00 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number TB-36
Product Name T-Bolt
Bolt Type Square Head Bolt; T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details
Metric Hex Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Plain
View Details