Reid Supply Set-Up Stud SUS-901

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Wrench Flat Set- Up Studs with a thread size of 3/4-10 and an overall length of 3.00 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Wrench Flat Set- Up Studs with a thread size of 3/4-10 and an overall length of 3.00 in

Suppliers

Company
Product
Description
Supplier Links
Set-Up Stud - SUS-901 - Reid Supply
Norton Shores, MI, United States
Set-Up Stud
SUS-901
Set-Up Stud SUS-901
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Wrench Flat Set- Up Studs with a thread size of 3/4-10 and an overall length of 3.00 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Wrench Flat Set- Up Studs with a thread size of 3/4-10 and an overall length of 3.00 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number SUS-901
Product Name Set-Up Stud
Bolt Type Stud Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 335-ST3/8-16X15701-ND - DigiKey
APM Hexseal Corp.
Specs
Material Stainless Steel
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Plain
Fastener Standards ASME/ANSI; ANSI B18.3.5M
View Details