Reid Supply Set-Up Stud; Overall Length=355.6 mm | 14.000 in, Thread Size=5/8-11 SUS-32

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 5/8-11 and an overall length of 14.00 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 5/8-11 and an overall length of 14.00 in

Suppliers

Company
Product
Description
Supplier Links
Set-Up Stud; Overall Length=355.6 mm | 14.000 in, Thread Size=5/8-11 - SUS-32 - Reid Supply
Norton Shores, MI, United States
Set-Up Stud; Overall Length=355.6 mm | 14.000 in, Thread Size=5/8-11
SUS-32
Set-Up Stud; Overall Length=355.6 mm | 14.000 in, Thread Size=5/8-11 SUS-32
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 5/8-11 and an overall length of 14.00 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Round Set- Up Studs with a thread size of 5/8-11 and an overall length of 14.00 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number SUS-32
Product Name Set-Up Stud; Overall Length=355.6 mm | 14.000 in, Thread Size=5/8-11
Bolt Type Stud Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Strap Bolts - 43101 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; C-1021 Steel Forging
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Bolt - 4014A4/316L0807088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 2.76 inch (70 mm)
View Details