Reid Supply Set-Up Stud SUS-305

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of M6 and an overall length of 40.0 mm
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of M6 and an overall length of 40.0 mm

Suppliers

Company
Product
Description
Supplier Links
Set-Up Stud - SUS-305 - Reid Supply
Norton Shores, MI, United States
Set-Up Stud
SUS-305
Set-Up Stud SUS-305
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of M6 and an overall length of 40.0 mm

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Round Set- Up Studs with a thread size of M6 and an overall length of 40.0 mm

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number SUS-305
Product Name Set-Up Stud
Bolt Type Stud Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hexagon Head Bolt - Type STM SEELBOLT® - M10 X 1.5 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M10
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details
#8 Contour Head Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details