Reid Supply Set-Up Stud SUS-22

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 1/2-13 and an overall length of 14.00 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 1/2-13 and an overall length of 14.00 in

Suppliers

Company
Product
Description
Supplier Links
Set-Up Stud - SUS-22 - Reid Supply
Norton Shores, MI, United States
Set-Up Stud
SUS-22
Set-Up Stud SUS-22
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 1/2-13 and an overall length of 14.00 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Round Set- Up Studs with a thread size of 1/2-13 and an overall length of 14.00 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number SUS-22
Product Name Set-Up Stud
Bolt Type Stud Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 8 mm - 121200800060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS 1/4-20 x 1.00 Long - 21916 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details