Reid Supply Set-Up Stud SUS-119

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of M12 and an overall length of 100.0 mm
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of M12 and an overall length of 100.0 mm

Suppliers

Company
Product
Description
Supplier Links
Set-Up Stud - SUS-119 - Reid Supply
Norton Shores, MI, United States
Set-Up Stud
SUS-119
Set-Up Stud SUS-119
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of M12 and an overall length of 100.0 mm

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Round Set- Up Studs with a thread size of M12 and an overall length of 100.0 mm

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number SUS-119
Product Name Set-Up Stud
Bolt Type Stud Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M6 X 1 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M6
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details
Hex Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Zinc Chromate (optional feature); Plain
View Details