Reid Supply Set-Up Stud SUS-11

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 3/8-16 and an overall length of 7.00 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 3/8-16 and an overall length of 7.00 in

Suppliers

Company
Product
Description
Supplier Links
Set-Up Stud - SUS-11 - Reid Supply
Norton Shores, MI, United States
Set-Up Stud
SUS-11
Set-Up Stud SUS-11
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 3/8-16 and an overall length of 7.00 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Round Set- Up Studs with a thread size of 3/8-16 and an overall length of 7.00 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number SUS-11
Product Name Set-Up Stud
Bolt Type Stud Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 1/2-13UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/2"
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details
#7 Head Bucket Tooth Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details