Reid Supply Trim Gasket; Vinyl STP-708

Description
Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic, plywood or glass. Positive gripping locks trim in place. All products have a segmented metal core.Quick and efficient way to attach windows to frames. NEMA 12 rated safe for water and dust. . This product is easy to be pushed on exposed edges, with an overall length of 200 ft and a width of .39 in. 1 box = 200 ft
Description
Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic, plywood or glass. Positive gripping locks trim in place. All products have a segmented metal core.Quick and efficient way to attach windows to frames. NEMA 12 rated safe for water and dust. . This product is easy to be pushed on exposed edges, with an overall length of 200 ft and a width of .39 in. 1 box = 200 ft

Suppliers

Company
Product
Description
Supplier Links
Trim Gasket; Vinyl - STP-708 - Reid Supply
Norton Shores, MI, United States
Trim Gasket; Vinyl
STP-708
Trim Gasket; Vinyl STP-708
Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic, plywood or glass. Positive gripping locks trim in place. All products have a segmented metal core.Quick and efficient way to attach windows to frames. NEMA 12 rated safe for water and dust. . This product is easy to be pushed on exposed edges, with an overall length of 200 ft and a width of .39 in. 1 box = 200 ft

Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic, plywood or glass. Positive gripping locks trim in place. All products have a segmented metal core.Quick and efficient way to attach windows to frames. NEMA 12 rated safe for water and dust.


. This product is easy to be pushed on exposed edges, with an overall length of 200 ft and a width of .39 in. 1 box = 200 ft

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Gaskets and Gasketing
Product Number STP-708
Product Name Trim Gasket; Vinyl
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Sponge Silicone Rubber - R10470 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Sure Stop 350® Gasket -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
DIN Pipe Coupling Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details
PTFE Pipe Gaskets -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions 6mm,customizable
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details