Reid Supply Trim Gasket; Vinyl STP-332

Description
Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic, plywood or glass. Positive gripping locks trim in place. All products have a segmented metal core.Quick and efficient way to attach windows to frames. NEMA 12 rated safe for water and dust. . This product is easy to be pushed on exposed edges, with an overall length of 100 ft and a width of .39 in. 1 box = 100 ft
Description
Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic, plywood or glass. Positive gripping locks trim in place. All products have a segmented metal core.Quick and efficient way to attach windows to frames. NEMA 12 rated safe for water and dust. . This product is easy to be pushed on exposed edges, with an overall length of 100 ft and a width of .39 in. 1 box = 100 ft

Suppliers

Company
Product
Description
Supplier Links
Trim Gasket; Vinyl - STP-332 - Reid Supply
Norton Shores, MI, United States
Trim Gasket; Vinyl
STP-332
Trim Gasket; Vinyl STP-332
Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic, plywood or glass. Positive gripping locks trim in place. All products have a segmented metal core.Quick and efficient way to attach windows to frames. NEMA 12 rated safe for water and dust. . This product is easy to be pushed on exposed edges, with an overall length of 100 ft and a width of .39 in. 1 box = 100 ft

Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic, plywood or glass. Positive gripping locks trim in place. All products have a segmented metal core.Quick and efficient way to attach windows to frames. NEMA 12 rated safe for water and dust.


. This product is easy to be pushed on exposed edges, with an overall length of 100 ft and a width of .39 in. 1 box = 100 ft

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Gaskets and Gasketing
Product Number STP-332
Product Name Trim Gasket; Vinyl
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Rope Seal - ARMATEX Silicone Coated Rope Seal - Mid-Mountain Materials, Inc.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
Custom Gaskets and Seals -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details
EMI Connector Gaskets - 2424032-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 0.8402 inch (21.34 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details