Reid Supply Self-Tapping Thread Insert STI-25

Description
Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal alloys. . This self tapping threaded insert is made of Steel. The external thread diameter is .394 in and the internal thread size is N/A. For plastics and hardwood, it goes into a .338 in (approx) hole. For soft metals, it goes into a .350 in (approx) hole. The hole depth is .669 in. For use in plastics, light metal alloys and hard wood.
Description
Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal alloys. . This self tapping threaded insert is made of Steel. The external thread diameter is .394 in and the internal thread size is N/A. For plastics and hardwood, it goes into a .338 in (approx) hole. For soft metals, it goes into a .350 in (approx) hole. The hole depth is .669 in. For use in plastics, light metal alloys and hard wood.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Thread Insert - STI-25 - Reid Supply
Norton Shores, MI, United States
Self-Tapping Thread Insert
STI-25
Self-Tapping Thread Insert STI-25
Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal alloys. . This self tapping threaded insert is made of Steel. The external thread diameter is .394 in and the internal thread size is N/A. For plastics and hardwood, it goes into a .338 in (approx) hole. For soft metals, it goes into a .350 in (approx) hole. The hole depth is .669 in. For use in plastics, light metal alloys and hard wood.

Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal alloys.


. This self tapping threaded insert is made of Steel. The external thread diameter is .394 in and the internal thread size is N/A. For plastics and hardwood, it goes into a .338 in (approx) hole. For soft metals, it goes into a .350 in (approx) hole. The hole depth is .669 in. For use in plastics, light metal alloys and hard wood.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Threaded Inserts
Product Number STI-25
Product Name Self-Tapping Thread Insert
Installation Method Threaded Hole; Self-tapping
Units Inch
Inch 1/4"
Internal Thread Size 1/4-20
Unlock Full Specs
to access all available technical data

Similar Products

Extra Heavy Duty Industrial Style Keylocking Threaded Inserts - 25940 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 5/8"; 1"
View Details
Thread Repair Inserts - 470884 - RS Components, Ltd.
Specs
Units Metric
Metric M12
Internal Thread Size M12 x 1.75
View Details
Flathead Threaded Insert - Open End Keyless - Unified - AEA10-230-2 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details