Reid Supply Self-Tapping Thread Insert STI-230

Description
Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal alloys. . This self tapping threaded insert is made of Brass. The external thread diameter is .512 in and the internal thread size is N/A. For plastics and hardwood, it goes into a .398 in (approx) hole. For soft wood, it goes into a .390 in (approx) hole. The hole depth is .906 in. For use in soft wood, particle board and soft plastics.
Description
Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal alloys. . This self tapping threaded insert is made of Brass. The external thread diameter is .512 in and the internal thread size is N/A. For plastics and hardwood, it goes into a .398 in (approx) hole. For soft wood, it goes into a .390 in (approx) hole. The hole depth is .906 in. For use in soft wood, particle board and soft plastics.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Thread Insert - STI-230 - Reid Supply
Norton Shores, MI, United States
Self-Tapping Thread Insert
STI-230
Self-Tapping Thread Insert STI-230
Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal alloys. . This self tapping threaded insert is made of Brass. The external thread diameter is .512 in and the internal thread size is N/A. For plastics and hardwood, it goes into a .398 in (approx) hole. For soft wood, it goes into a .390 in (approx) hole. The hole depth is .906 in. For use in soft wood, particle board and soft plastics.

Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal alloys.


. This self tapping threaded insert is made of Brass. The external thread diameter is .512 in and the internal thread size is N/A. For plastics and hardwood, it goes into a .398 in (approx) hole. For soft wood, it goes into a .390 in (approx) hole. The hole depth is .906 in. For use in soft wood, particle board and soft plastics.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Threaded Inserts
Product Number STI-230
Product Name Self-Tapping Thread Insert
Installation Method Threaded Hole; Self-tapping
Units Inch
Inch 5/16"
Unlock Full Specs
to access all available technical data

Similar Products

Extra Heavy Duty Industrial Style Keylocking Threaded Inserts - 26342 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 7/8"; 1 3/8"
View Details
 - Heat-Ultrasonic Inserts for Plastic (Short); Series 14 - SPIROL
Specs
Installation Method Thermal; Ultrasonic; Tapered Hole
Base Materials Plastic; Thermoplastics
Units Inch; Metric
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Countersunk Head Threaded Insert - Open End Keyed - Unified - AEA10K266 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details