Reid Supply Collars SMI-1500

Description
Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most shaft types from round to keyed, threaded or even a support rail. . This self-locking shaft collar locks and adjusts in seconds by virtue of it's patented design. They are housed in a durable lightweight ABS composite material with hardened steel internal components. No tools required for installation. One-handed operation with quick-release feature. Designed to increase production and safety it reduces downtime and the potential of repetitive motion injury. Popular applications include automatic labeling, packaging, conveying, die cutting and textile manufacturing.
Description
Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most shaft types from round to keyed, threaded or even a support rail. . This self-locking shaft collar locks and adjusts in seconds by virtue of it's patented design. They are housed in a durable lightweight ABS composite material with hardened steel internal components. No tools required for installation. One-handed operation with quick-release feature. Designed to increase production and safety it reduces downtime and the potential of repetitive motion injury. Popular applications include automatic labeling, packaging, conveying, die cutting and textile manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Collars - SMI-1500 - Reid Supply
Norton Shores, MI, United States
Collars
SMI-1500
Collars SMI-1500
Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most shaft types from round to keyed, threaded or even a support rail. . This self-locking shaft collar locks and adjusts in seconds by virtue of it's patented design. They are housed in a durable lightweight ABS composite material with hardened steel internal components. No tools required for installation. One-handed operation with quick-release feature. Designed to increase production and safety it reduces downtime and the potential of repetitive motion injury. Popular applications include automatic labeling, packaging, conveying, die cutting and textile manufacturing.

Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most shaft types from round to keyed, threaded or even a support rail.


. This self-locking shaft collar locks and adjusts in seconds by virtue of it's patented design. They are housed in a durable lightweight ABS composite material with hardened steel internal components. No tools required for installation. One-handed operation with quick-release feature. Designed to increase production and safety it reduces downtime and the potential of repetitive motion injury. Popular applications include automatic labeling, packaging, conveying, die cutting and textile manufacturing.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Shaft Collars
Product Number SMI-1500
Product Name Collars
Unlock Full Specs
to access all available technical data

Similar Products

Clevis Bolt Threaded Collar - 1/2-20SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.38 inch (9.5 mm)
O.D. 1.25 inch (31.7 mm)
View Details
Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Double Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details