Reid Supply T-Bolt RTSB-55

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Rotary - with a thread size of 5/8-11 and a thread length of 1.50 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Rotary - with a thread size of 5/8-11 and a thread length of 1.50 in

Suppliers

Company
Product
Description
Supplier Links
T-Bolt - RTSB-55 - Reid Supply
Norton Shores, MI, United States
T-Bolt
RTSB-55
T-Bolt RTSB-55
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Rotary - with a thread size of 5/8-11 and a thread length of 1.50 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. T-Bolts - Rotary - with a thread size of 5/8-11 and a thread length of 1.50 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number RTSB-55
Product Name T-Bolt
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-18UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Shoulder Bolt
Material Steel
Finish Plain
View Details