Reid Supply Lobed Knob RST-209

Description
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Black;Orange Centre Cap M6 Male Knob has diameter with 3 lobes for excellent grip and comfort during adjustment.
Description
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Black;Orange Centre Cap M6 Male Knob has diameter with 3 lobes for excellent grip and comfort during adjustment.

Suppliers

Company
Product
Description
Supplier Links
Lobed Knob - RST-209 - Reid Supply
Norton Shores, MI, United States
Lobed Knob
RST-209
Lobed Knob RST-209
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Black;Orange Centre Cap M6 Male Knob has diameter with 3 lobes for excellent grip and comfort during adjustment.

Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes.
They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces.
Not sure whether a knob or handle is appropriate for your setup?
Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications.


. Black;Orange Centre Cap M6 Male Knob has diameter with 3 lobes for excellent grip and comfort during adjustment.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number RST-209
Product Name Lobed Knob
Knob Type Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Black;Orange Center Cap
Knob Material Plastic
Material Description Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hand Knob - ALCK - Imao-Fixtureworks
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Buffed Finish
Knob Material Metal
View Details
Point Knob, M4 Thread, Zinc Alloy, Satin Nickel - MP-06-140-60 - Southco
Specs
Colors / Finishes Available Nickel Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details
Clamping Knobs - 2845370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Black
Knob Material Plastic
View Details