Reid Supply High-Profile Clamping Levers RM-3A

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 4.000 in long handle and a 1.75 in body diameter. It has a Smooth finish, Iron knob with a Reamed Hole mounting type.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 4.000 in long handle and a 1.75 in body diameter. It has a Smooth finish, Iron knob with a Reamed Hole mounting type.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - RM-3A - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
RM-3A
High-Profile Clamping Levers RM-3A
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 4.000 in long handle and a 1.75 in body diameter. It has a Smooth finish, Iron knob with a Reamed Hole mounting type.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This dlamping Lever has a 4.000 in long handle and a 1.75 in body diameter. It has a Smooth finish, Iron knob with a Reamed Hole mounting type.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number RM-3A
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal
Material Description Iron
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Handle - BA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Material Plastic
Material Description Crank: Glass-fiber Reinforced Polyamide; Hub: Steel (SUM24L); Cap: Polyamide Plastic; Handle: Polypropylene
Diameter 0.3150 to 0.4724 inches (8 to 12 mm)
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Brass Instrumentation Handle - 7144 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers