Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.
. 6.92 in long Oval Knob Gear Lever has a .430 in diameter Steel shaft with 3/8-16 threads for use on machinery or similar applications.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | RGL-50 |
| Product Name | Gear Lever |
| Colors / Finishes Available | Black |
| Handle Material | Metal; Plastic |
| Material Description | Brass |
| Handle Length | 6.92 inches (176 mm) |