Reid Supply Gear Lever RGL-340

Description
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 5.25 in long Oval Knob Gear Lever has a .430 in diameter Steel shaft with 3/8-16 threads for use on machinery or similar applications.
Description
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 5.25 in long Oval Knob Gear Lever has a .430 in diameter Steel shaft with 3/8-16 threads for use on machinery or similar applications.

Suppliers

Company
Product
Description
Supplier Links
Gear Lever - RGL-340 - Reid Supply
Norton Shores, MI, United States
Gear Lever
RGL-340
Gear Lever RGL-340
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 5.25 in long Oval Knob Gear Lever has a .430 in diameter Steel shaft with 3/8-16 threads for use on machinery or similar applications.

Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.


. 5.25 in long Oval Knob Gear Lever has a .430 in diameter Steel shaft with 3/8-16 threads for use on machinery or similar applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number RGL-340
Product Name Gear Lever
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Brass
Handle Length 5.25 inches (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Revolving Fold Away Handles by ELESA® - 33634 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Handle Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Carrying Handles - 1831627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Description Stainless steel
Height 2.13 inches (54 mm)
Tapered Handle Diameter 6.22 inches (158 mm)
View Details
RECESSED PULL - HH-JW70-BL - HH-JW70-BL - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Plastic
View Details
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details