Reid Supply Gear Lever RGL-330

Description
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 5.50 in long Oval Knob Gear Lever has a .370 in diameter Steel shaft with 5/16-18 threads for use on machinery or similar applications.
Description
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 5.50 in long Oval Knob Gear Lever has a .370 in diameter Steel shaft with 5/16-18 threads for use on machinery or similar applications.

Suppliers

Company
Product
Description
Supplier Links
Gear Lever - RGL-330 - Reid Supply
Norton Shores, MI, United States
Gear Lever
RGL-330
Gear Lever RGL-330
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 5.50 in long Oval Knob Gear Lever has a .370 in diameter Steel shaft with 5/16-18 threads for use on machinery or similar applications.

Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.


. 5.50 in long Oval Knob Gear Lever has a .370 in diameter Steel shaft with 5/16-18 threads for use on machinery or similar applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number RGL-330
Product Name Gear Lever
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Brass
Handle Length 5.5 inches (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Handle - PG - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type TaperedHandle
Colors / Finishes Available Glossy Finish, Black; Black Matte
Features Locking/Latching
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 514 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers