Reid Supply Fixed Crank Handle RCH-45

Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Steel Ratcheting;Revolving Fixed Straight Arm Crank Handle has a 90° radius for fast and easy adjustment in machinery applications.
Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Steel Ratcheting;Revolving Fixed Straight Arm Crank Handle has a 90° radius for fast and easy adjustment in machinery applications.

Suppliers

Company
Product
Description
Supplier Links
Fixed Crank Handle - RCH-45 - Reid Supply
Norton Shores, MI, United States
Fixed Crank Handle
RCH-45
Fixed Crank Handle RCH-45
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Steel Ratcheting;Revolving Fixed Straight Arm Crank Handle has a 90° radius for fast and easy adjustment in machinery applications.

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel.
Reid Supply provides you with the full range of industrial and machine crank handles.
From metal, steel and plastic, choose the right material and thread size in both metric and inch.
See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs.


. Steel Ratcheting;Revolving Fixed Straight Arm Crank Handle has a 90° radius for fast and easy adjustment in machinery applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number RCH-45
Product Name Fixed Crank Handle
Handle Type Crank
Colors / Finishes Available Natural
Features Revolving Handle
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 1929655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
Material Description Die cast
View Details
NBG Assembly housing - NBG - NBG665/65.55 -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details
Handles - 164-1427G2BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers